Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12.5V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | RP-11 |
MSCP | 50 |
Average Bulb Life | 300h |
Power Rating | 37.5W |
RoHS Compliant | Yes |
Lamp, Incandescent, Ba15S, 12.5V, 37.5W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Miniature Slip Ring - 12mm diameter 12 wires max 240V @ 2A | Adafruit Industries 1195 | RS Americas |
Where can I find additional details, specifications and documents for a 1195?
Additional datasheets, footprints and schematics for 1195 are listed on our Part Details page. You can also find images and similar parts to 1195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1195 fall under?
The 1195 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1195 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1195 you can contact the distributor directly for product support, shipping queries etc.
Is the 1195 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1195 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Relay Specialties and Sager have stock available or on a lead time for 1195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1195 often in real-time on the comparison pages.
What if I can't find stock of 1195?
You can fill out our help required form which you can use to request a quote for 1195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.