Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
119468-000,
2-1190869-0 |
Prices starting from US$16.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28.42
|
85
in stock
|
Buy Now | |
Heilind Electronics
from US$26.36
|
1,734
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.36
|
347
in stock
|
Buy Now | |
Rapid Electronics
from US$26.18
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$27.10
|
85
in stock
|
Buy Now | |
Farnell
from US$63.50
|
68
in stock
|
Buy Now | |
Distrelec
from US$39.72
|
33
in stock
|
Buy Now | |
Avnet America
from US$22.46
|
-
|
Buy Now | |
Avnet Asia
from US$30.19
|
-
|
Buy Now | |
Boersig
from US$33.33
|
-
|
Buy Now | |
TTI Europe
from US$16.16
|
-
|
Buy Now | |
Sager
from US$21.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 16 |
---|---|
Contact Style | Socket |
Wire Size | .05 – .03mm², 30 – 32AWG |
Government Qualified | No |
Military Standard | MIL-C-38999 I, III, IV |
Wire/Cable Type | Coaxial |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
#16 SOLDERTACTS | Heilind Electronics |
D-Sub Contacts D-602-0141 | Rapid Electronics |
Connector Accessory, Contact |Raychem Te Connectivity 119468-000 | Newark Electronics |
CIRCULAR CONTACTS | Farnell |
Contact SKT Solder ST Cable Mount | Avnet America |
D-602-0141 SOCKET CONT. | TTI Europe |
Circular MIL Spec Contacts D-602-0141 | Sager |
Where can I find additional details, specifications and documents for a 119468-000?
Additional datasheets, footprints and schematics for 119468-000 are listed on our Part Details page. You can also find images and similar parts to 119468-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119468-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119468-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119468-000 fall under?
The 119468-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 119468-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119468-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 119468-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119468-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 119468-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119468-000 often in real-time on the comparison pages.
What if I can't find stock of 119468-000?
You can fill out our help required form which you can use to request a quote for 119468-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.