Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.07
|
16,560
in stock
|
Buy Now | |
Rapid Electronics
from US$10.46
|
16,560
in stock
|
Buy Now | |
Chip One Stop
from US$4.80
|
16,560
in stock
|
Buy Now | |
Distrelec
from US$5.86
|
16,560
in stock
|
Buy Now | |
TE Store
from US$13.70
|
512
in stock
|
Buy Now | |
Avnet America
from US$8.67
|
-
|
Buy Now | |
element14
from US$9.75
|
-
|
Buy Now | |
Boersig
from US$10.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 28 |
Keying | X |
Preloaded | Yes |
Contact Plating Material | Gold |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Style | Right Angle |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
Tail Length | 3.1mm, .122in |
Length | 30.6mm, 1.2in |
Width | .59in |
Height | 11.8mm, .464in |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
幅 | 15mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Mating Retention | With |
Contact Retention | Without |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Lock Type | Latch |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Quantity | 15 |
Packaging Method | Tube, Box & Tube |
Row-to-Row Spacing | 3.3mm, .129in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings 28P Dynamic 1100D Hdr Assy |Amp Te Connectivity 1-1939638-4 | Newark Electronics |
Headers&Wire Housings 28P DYNAMIC 1100D HDR ASSY | Rapid Electronics |
TE Connectivity - AMP DYNAMIC 1100D HDR ASSY H 28P XBLACK GOLD | Distrelec |
DYNAMIC 1100D HDR ASSY H 28P XBLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 28 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 28 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1939638-4 | Internal Number: 1-1939638-4 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 28POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 1-1939638-4?
Additional datasheets, footprints and schematics for 1-1939638-4 are listed on our Part Details page. You can also find images and similar parts to 1-1939638-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1939638-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1939638-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1939638-4 fall under?
The 1-1939638-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1939638-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1939638-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1939638-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1939638-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1939638-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1939638-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1939638-4?
You can fill out our help required form which you can use to request a quote for 1-1939638-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.