11938MA-24P-GA-00 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 119MM 24V 181.16CFM 59.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.22

Distributor Stock
Logo for Farnell
Farnell
from US$58.41
68
in stock
Buy Now
Logo for element14
element14
from US$45.22
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.33
68
in stock
Buy Now

Specifications

Supply Voltage 24VDC
Current Type DC
Fan Frame Size 119mm
External Depth 38mm
Noise Rating 59.5dB
Flow Rate - Imperial 181.16cu.ft/min
Flow Rate - Metric 5.13m³/min
Bearing Type Ball

Alternative Descriptions

AXIAL FAN, 119MM, 24V, 181.16CFM, 59.5DB | element14
Axial Fan, 119Mm, 24V, 181.16Cfm, 59.5Db | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11938MA-24P-GA-00?

Additional datasheets, footprints and schematics for 11938MA-24P-GA-00 are listed on our Part Details page. You can also find images and similar parts to 11938MA-24P-GA-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11938MA-24P-GA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11938MA-24P-GA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11938MA-24P-GA-00 fall under?

The 11938MA-24P-GA-00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 11938MA-24P-GA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11938MA-24P-GA-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11938MA-24P-GA-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11938MA-24P-GA-00 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 11938MA-24P-GA-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11938MA-24P-GA-00 often in real-time on the comparison pages.

What if I can't find stock of 11938MA-24P-GA-00?

You can fill out our help required form which you can use to request a quote for 11938MA-24P-GA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay