Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.201mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 42 x 0.079mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 6.22mm |
Voltage Rating | 100V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bend Radius Min | 2.45" |
Cable Type | Shielded |
Conductor Make-up | 42 / 40 |
Core - Core Capacitance | 39.2pF/ft |
Core-Screen Capacitance | 57.4pF/ft |
Current Rating | 2.9A |
Impedance | 40ohm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -30°C |
Outer Diameter | 6.22mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 66% |
Voltage Rating VAC | 100V |
Wire Size | 24AWG |
Starquad Black microphone cable,30m | RS |
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 100V | Newark Electronics |
Multiconductor Cable, 4C, 24AWG, 42x40, BC, PE ins, Braid, Black PVC jkt, EU CE | Belden 1192A B59100 | RS Americas |
Where can I find additional details, specifications and documents for a 1192A B59100?
Additional datasheets, footprints and schematics for 1192A B59100 are listed on our Part Details page. You can also find images and similar parts to 1192A B59100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1192A B59100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1192A B59100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1192A B59100 fall under?
The 1192A B59100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1192A B59100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1192A B59100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1192A B59100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1192A B59100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1192A B59100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1192A B59100 often in real-time on the comparison pages.
What if I can't find stock of 1192A B59100?
You can fill out our help required form which you can use to request a quote for 1192A B59100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.