Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.11
|
87
in stock
|
Buy Now | |
TE Store
from US$12.56
|
894
in stock
|
Buy Now | |
Newark Electronics
from US$10.90
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$9.82
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
87
in stock
|
Buy Now | |
Farnell
from US$10.90
|
70
in stock
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now | |
RS Americas
from US$14.92
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 6, 12 |
Board-to-Board Configuration | Co-Planar |
Row-to-Row Spacing | 2in, .079mm |
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Mating & Unmating Configuration | Make First / Break Last |
Number of Positions | 87 |
Number of Signal Positions | 15 |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .5µm, 20µin, 19.685µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze, Copper Alloy |
Contact Layout | Matrix |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Single Beam |
Contact Current Rating (Max) | 16A |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.4in, .055mm |
Width | 26.5mm, 1.043in |
Length | 2.17in, 55.12mm |
Height | .315in, 8mm |
Dielectric Withstanding Voltage (Max) | 2500VDC, 700VDC |
Operating Voltage | 250VDC, 250VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2.75mm, .108in, .079in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Passive Guide |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Box |
Packaging Quantity | 32 |
Connector System | Board-to-Board |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AssyMinipakHDL6p15s6PRAPlugbrdlock Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 87 Centerline (Pitch): 2.75 mm Header Plug Board-to-Board 87 | Rectangular Power Connector | Part Number: 1-1926720-6 | Internal Number: 1-1926720-6 | 2.75 mm | TE Connectivity | TE Store |
High Speed/Modular Conn 6/Ac+15S+6/Ac=27Pos |Amp Te Connectivity 1-1926720-6 | Newark Electronics |
High Speed/Modular Conn 6/AC+15S+6/AC=27POS | Rapid Electronics |
TE Connectivity AssyMinipakHDL6p15s6PRAPlugbrdlock High | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Conn Power PL 12Power/15Signal POS 2mm Press RA Thru-Hole | Avnet America |
AssyMinipakHDL6p15s6PRAPlugbrdlock, Rectangular Power Connectors | TE Connectivity 1-1926720-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1926720-6?
Additional datasheets, footprints and schematics for 1-1926720-6 are listed on our Part Details page. You can also find images and similar parts to 1-1926720-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1926720-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1926720-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1926720-6 fall under?
The 1-1926720-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1926720-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1926720-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1926720-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1926720-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1926720-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1926720-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1926720-6?
You can fill out our help required form which you can use to request a quote for 1-1926720-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.