Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Flow Rate - Imperial | 91.1cu.ft/min |
Flow Rate - Metric | 2.58m³/min |
Noise Rating | 37dB |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 119Mm, 12Vdc, 91.1Cfm, 37Db | Newark Electronics |
Where can I find additional details, specifications and documents for a 11925SA-12N-AL-00?
Additional datasheets, footprints and schematics for 11925SA-12N-AL-00 are listed on our Part Details page. You can also find images and similar parts to 11925SA-12N-AL-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11925SA-12N-AL-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11925SA-12N-AL-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11925SA-12N-AL-00 fall under?
The 11925SA-12N-AL-00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 11925SA-12N-AL-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11925SA-12N-AL-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11925SA-12N-AL-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11925SA-12N-AL-00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 11925SA-12N-AL-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11925SA-12N-AL-00 often in real-time on the comparison pages.
What if I can't find stock of 11925SA-12N-AL-00?
You can fill out our help required form which you can use to request a quote for 11925SA-12N-AL-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.