Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TMN2N025PC2DT036S |
No distributors results available
Preloaded | Yes |
---|---|
Number of Positions | 25 |
Housing Material | Aluminum |
Mounting Hardware | Without |
Product Type | Connector |
Wire Type | Stranded |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Where can I find additional details, specifications and documents for a 1-1925217-7?
Additional datasheets, footprints and schematics for 1-1925217-7 are listed on our Part Details page. You can also find images and similar parts to 1-1925217-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1925217-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1925217-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1925217-7 fall under?
The 1-1925217-7 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1925217-7 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1925217-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1925217-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1925217-7 have stock available?
There is no stock from authorised distributors for 1-1925217-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1925217-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1925217-7?
You can fill out our help required form which you can use to request a quote for 1-1925217-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.