Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0 332 209 152 |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.82
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$6.84
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$9.43
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$9.74
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.26
|
12
in stock
|
Buy Now | |
RS Americas
from US$6.96
|
-
|
Buy Now | |
element14
from US$7.40
|
-
|
Buy Now | |
Farnell
from US$8.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight | 1.2oz, 35g |
---|---|
Contact Base Material | Ag Alloy |
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 30 – 50 A |
Height Class (Mechanical) | 15 – 16 mm |
Length | 22mm, .866in |
Height | 16mm, .63in |
Length Class (Mechanical) | 20 – 25 mm |
Width | 28.5mm, 1.122in |
Width Class (Mechanical) | 25 – 30 mm |
Current Rating (85°C) | 30A |
Coil Power Rating (DC) | 1700mW |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Coil Resistance | 85Ω |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Coil Suppression | Diode (Cathode 86) |
Coil Power Rating Class | <1.5WW |
Contact Limiting Short-Time Current | 210A |
Contact Limiting Continuous Current | 50A |
Coil Magnetic System | Monostable, DC |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay B |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
12 VDC 30 A SPDT (1 Form C) Non Latching Socketable General Purpose Relay | Future Electronics |
Automotive Relays V23234A0001X038-EV-144 | Rapid Electronics |
V23234A0001X038-Ev-144 |Te Connectivity 1-1904020-5 | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Potter & Brumfield Automotive Relay 1CO 50A DC 12V 85Ohm | Distrelec |
V23234A0001X038-EV-144 | TE Connectivity 1-1904020-5 | RS Americas |
RELAY, SPDT, 12VDC, 30A | element14 |
Where can I find additional details, specifications and documents for a 1-1904020-5?
Additional datasheets, footprints and schematics for 1-1904020-5 are listed on our Part Details page. You can also find images and similar parts to 1-1904020-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1904020-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1904020-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1904020-5 fall under?
The 1-1904020-5 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1904020-5 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1904020-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1904020-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1904020-5 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 1-1904020-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1904020-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1904020-5?
You can fill out our help required form which you can use to request a quote for 1-1904020-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.