Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
4,951
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
4,951
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
4,951
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
4,951
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
TE Store
from US$2.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Cavities | 6 |
Number of Rows | 2 |
Preloaded | No |
Contact Type | Socket |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | .681in, 17.3mm |
Length | 1.326in, 33.7mm |
Height | 23mm, .905in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Halogen Free | Yes |
For Use With | Plug Housing |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 50 |
Series Number | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Row-to-Row Spacing | .346in, 8.8mm |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 6P Rec Hsg 6.35Mm Rohs Compliant: Yes |Te Connectivity 1-1903329-3 | Newark Electronics |
Headers&Wire Housings 6P REC HSG 6.35MM | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 4200M REC HSG 6P XX | Distrelec |
CONN HOUSING, RCPT, 6POS, 6.35MM | Farnell |
Conn Housing RCP 6 POS 6.35mm ST Cable Mount Bag | Avnet America |
CONNECTOR HOUSING, RCPT, 6POS, 6.35MM | element14 |
Special Order: DYNAMIC 4200M REC HSG 6P XX Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .25 in Housing Receptacle Wire-to-Board 6 | Dynamic 4000 Rec And Tab Hsg | Part Number: 1-1903329-3 | Internal Number: 1-1903329-3 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1903329-3?
Additional datasheets, footprints and schematics for 1-1903329-3 are listed on our Part Details page. You can also find images and similar parts to 1-1903329-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903329-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903329-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903329-3 fall under?
The 1-1903329-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903329-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903329-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903329-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903329-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1903329-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903329-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1903329-3?
You can fill out our help required form which you can use to request a quote for 1-1903329-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.