Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
10,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
7,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,280
in stock
|
Buy Now | |
element14
from US$0.49
|
2,280
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,280
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
2,000
in stock
|
Buy Now | |
Boersig
from US$0.46
|
500
in stock
|
Buy Now | |
Conrad
from US$0.85
|
481
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 4 |
Number of Cavities | 4 |
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Height | .826in, 21mm |
Length | .673in, 17.1mm |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Width | 13.9mm, .547in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Certified | Yes |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Type | Housing |
Connector System | Wire-to-Panel |
Series Number | 1000 |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-1200 2.50mm plug housing, 4P | RS |
Tab Connector Housing, Gf Polyester | Newark Electronics |
TAB CONNECTOR HOUSING, GF POLYESTER | element14 |
TE Connectivity DYNAMIC 1200D TAB HSG 4P P/M | Distrelec |
Connector type: Plug | Conrad |
Conn Housing M 4 POS 2.5mm ST Bag | Avnet America |
Special Order: DYNAMIC 1200D TAB HSG 4P P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1903131-2 | Internal Number: 1-1903131-2 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1903131-2?
Additional datasheets, footprints and schematics for 1-1903131-2 are listed on our Part Details page. You can also find images and similar parts to 1-1903131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903131-2 fall under?
The 1-1903131-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903131-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903131-2 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1903131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903131-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1903131-2?
You can fill out our help required form which you can use to request a quote for 1-1903131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.