Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now | |
TE Store
from US$3.03
|
529
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$4.23
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$4.40
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
element14
from US$2.09
|
-
|
Buy Now | |
Boersig
from US$2.49
|
-
|
Buy Now | |
Distrelec
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 28 |
---|---|
Number of Rows | 2 |
Preloaded | No |
Number of Positions | 28 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Height | 21mm, .826in |
Width | .547in, 13.9mm |
Length | 1.448in, 36.78mm |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Black |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 90 |
Row-to-Row Spacing | .129in, 3.3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Product Type | Connector |
Connector Style | Plug |
Series Number | 1000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1100D TAB HSG 28P P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 28 Centerline (Pitch): .079 in Housing Housing for Male Terminals Wire-to-Wire 28 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1903128-4 | Internal Number: 1-1903128-4 | .079" | TE Connectivity | TE Store |
28P Pnl Mnt Tab Hsg 2.0Mm Pitch Rohs Compliant: Yes |Te Connectivity 1-1903128-4 | Newark Electronics |
28P PNL MNT TAB HSG 2.0MM PITCH | Rapid Electronics |
AMP1-1903128-4 | Avnet America |
CONNECTOR HOUSING, PLUG, 28POS, 2MM | element14 |
TE Connectivity - AMP Connector DYNAMIC 1100D TAB HSG 28P P/M | Distrelec |
Where can I find additional details, specifications and documents for a 1-1903128-4?
Additional datasheets, footprints and schematics for 1-1903128-4 are listed on our Part Details page. You can also find images and similar parts to 1-1903128-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903128-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903128-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903128-4 fall under?
The 1-1903128-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903128-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903128-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903128-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903128-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1903128-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903128-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1903128-4?
You can fill out our help required form which you can use to request a quote for 1-1903128-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.