Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
1,976
in stock
|
Buy Now | |
TE Store
from US$1.72
|
4,595
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,976
in stock
|
Buy Now | |
element14
from US$0.85
|
1,976
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Cavities | 22 |
Number of Positions | 22 |
Preloaded | No |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Width | 11.3mm, .444in |
Length | 24.6mm, .968in |
Height | .826in, 21mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 1000 |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1100D TAB HSG 22P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 22 Centerline (Pitch): .079 in Housing Housing for Male Terminals Wire-to-Wire 22 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1903127-1 | Internal Number: 1-1903127-1 | .079" | TE Connectivity | TE Store |
Connector Housing, Plug, 22Pos, 2Mm Rohs Compliant: Yes |Te Connectivity 1-1903127-1 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 22POS, 2MM | element14 |
Conn Housing M 22 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1903127-1?
Additional datasheets, footprints and schematics for 1-1903127-1 are listed on our Part Details page. You can also find images and similar parts to 1-1903127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903127-1 fall under?
The 1-1903127-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903127-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903127-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-1903127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903127-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1903127-1?
You can fill out our help required form which you can use to request a quote for 1-1903127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.