Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
SOS electronic
from US$0.49
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Pin |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .228in, 5.8mm |
Crimp Type | Other |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Packaging Method | Bag |
Packaging Quantity | 6000 |
Receptacle Style | Straight |
Termination Method | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact Standard Timer F THT Mating Tab Width 4.8mm Tin-plated | SOS electronic |
Automotive Contact, Pin, Solder | Newark Electronics |
Contact SKT Solder ST Thru-Hole Loose Piece | Avnet America |
AUTOMOTIVE CONTACT, PIN, SOLDER | element14 |
STD.TIMER PCB CONT. | TTI Europe |
Where can I find additional details, specifications and documents for a 1-188685-2?
Additional datasheets, footprints and schematics for 1-188685-2 are listed on our Part Details page. You can also find images and similar parts to 1-188685-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-188685-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-188685-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-188685-2 fall under?
The 1-188685-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-188685-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-188685-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-188685-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-188685-2 have stock available?
Authorised distributors including SOS electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1-188685-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-188685-2 often in real-time on the comparison pages.
What if I can't find stock of 1-188685-2?
You can fill out our help required form which you can use to request a quote for 1-188685-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.