Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879927-7 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
3,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
3,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
3,260
in stock
|
Buy Now | |
Farnell
from US$2.12
|
2,650
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 30 x 8.5mm |
Power Rating | 7W |
Resistance | 2.2KΩ |
Tolerance | 5% |
Resistance Class | 1kΩ – 1MΩ |
Voltage Rating | 500V |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Element Material | Ceramic Composition |
Resistor Type | Power Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±300ppm/°C |
Wirewound Resistors - Through Hole Ep 7W 2K2 5% |Amp Te Connectivity 1-1879927-7 | Newark Electronics |
Wirewound Resistors-Through Hole EP 7W 2K2 5% | Rapid Electronics |
TE Connectivity - AMP Through-Hole ResistorsEP 7W 2K2 5% | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
EP Series 2.2 kOhm 500 V â–’5% 7 W â–’300 ppm/â–‘C Wirewound Anti-Surge Resistor | Future Electronics |
Resistor, 2.2 kOhm, ± 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
Resistor, 2.2 kOhm, � 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879927-7?
Additional datasheets, footprints and schematics for 1-1879927-7 are listed on our Part Details page. You can also find images and similar parts to 1-1879927-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879927-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879927-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879927-7 fall under?
The 1-1879927-7 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879927-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879927-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879927-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879927-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1879927-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879927-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1879927-7?
You can fill out our help required form which you can use to request a quote for 1-1879927-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.