Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879363-2 |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 71 x 47.5 x 26mm |
Power Rating | 75W |
Resistance Class | Up to 1kΩ |
Resistance | 150Ω |
Voltage Rating | 1400 VDC |
Tolerance | 5% |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Material | Metal Clad |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±30ppm/°C |
Resistor, 150 Ohm, ± 5%, 75 W, Wirewound, Power, Solder Lug | Avnet America |
Resistor, 150 Ohm, � 5%, 75 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879363-2?
Additional datasheets, footprints and schematics for 1-1879363-2 are listed on our Part Details page. You can also find images and similar parts to 1-1879363-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879363-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879363-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879363-2 fall under?
The 1-1879363-2 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879363-2 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879363-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879363-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879363-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-1879363-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879363-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1879363-2?
You can fill out our help required form which you can use to request a quote for 1-1879363-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.