Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879233-7 |
Number of Resistors | 1 |
---|---|
Dimensions | 13.5 x 7.3 x 6.8mm |
Resistance Range | Up to 1kΩΩ |
Voltage Rating | 500V |
Resistance | .47Ω |
Tolerance | 5% |
Power Rating | 5W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
Smw5 R47 5% |Amp Te Connectivity 1-1879233-7 | Newark Electronics |
Res Wirewound 0.47 Ohm 5% 5W ±200ppm/°C Molded SMD T/R | Avnet America |
SMD Chip Resistor, 470 MOhm, ± 5%, 5 W, 5328, Wirewound, Power | Avnet Asia |
SMD Chip Resistor, 470 MOhm, � 5%, 5 W, 5328, Wirewound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879233-7?
Additional datasheets, footprints and schematics for 1-1879233-7 are listed on our Part Details page. You can also find images and similar parts to 1-1879233-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879233-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879233-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879233-7 fall under?
The 1-1879233-7 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879233-7 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879233-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879233-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879233-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 1-1879233-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879233-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1879233-7?
You can fill out our help required form which you can use to request a quote for 1-1879233-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.