Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879022-1 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.48
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 10.5 x 5.5 x 5mm |
Voltage Rating | 500V |
Power Rating | 3W |
Tolerance | 5% |
Resistance Range | Up to 1kΩΩ |
Resistance | 820Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Metal Film |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Smf3 820R 5% |Amp Te Connectivity 1-1879022-1 | Newark Electronics |
Thin Film Resistors-SMD SMF3 820R 5% | Rapid Electronics |
SURFACE MOUNT RESISTORS | Farnell |
3.0W 820 Ohm 5% Tolerence SMT 2 Terminations Power Resistor | Future Electronics |
SMD Chip Resistor, 820 Ohm, ± 5%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet America |
SMD Chip Resistor, 820 Ohm, � 5%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879022-1?
Additional datasheets, footprints and schematics for 1-1879022-1 are listed on our Part Details page. You can also find images and similar parts to 1-1879022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879022-1 fall under?
The 1-1879022-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879022-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879022-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 1-1879022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879022-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1879022-1?
You can fill out our help required form which you can use to request a quote for 1-1879022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.