Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Number of Cavities | 12 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Width | 9.9mm, .389in |
Length | 34.2mm, 1.346in |
Height | .59in, 15mm |
Operating Voltage | 150VAC, 150VDC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Polyester |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
For Use With | Header |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Series Number | 1000 |
Sealable | No |
Row-to-Row Spacing | .129in, 3.3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
DYNAMIC 1900D REC HSG CRIMP TYPE 12p Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .138 in Housing Receptacle Wire-to-Board 12 | Receptacle Housing: 3.5 Mm Pitch & 150V | Part Number: 1-1871946-6 | Internal Number: 1-1871946-6 | .138" | TE Connectivity | TE Store |
Rectangular Connector Housing Receptacle 12 POS ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1871946-6?
Additional datasheets, footprints and schematics for 1-1871946-6 are listed on our Part Details page. You can also find images and similar parts to 1-1871946-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871946-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871946-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871946-6 fall under?
The 1-1871946-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1871946-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871946-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871946-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871946-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-1871946-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871946-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1871946-6?
You can fill out our help required form which you can use to request a quote for 1-1871946-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.