Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Red |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Gic2.5 Hdr Assy Tin Version 6P Red |Amp Te Connectivity 1-1871843-6 | Newark Electronics |
TE Connectivity GIC2.5 HDR ASSY TIN VERSION 6P RED Heade | Distrelec |
Where can I find additional details, specifications and documents for a 1-1871843-6?
Additional datasheets, footprints and schematics for 1-1871843-6 are listed on our Part Details page. You can also find images and similar parts to 1-1871843-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871843-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871843-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871843-6 fall under?
The 1-1871843-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1871843-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871843-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871843-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871843-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1871843-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871843-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1871843-6?
You can fill out our help required form which you can use to request a quote for 1-1871843-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.