1186-10-N Fasteners & Fixings by RAF Electronic Hardware

SPACER, ROUND, NYLON, 6.35MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.25
81
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
715
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
238
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now

Specifications

Spacer Material Nylon (Polyamide)
Overall Length 6.35mm
Outer Diameter 9.53mm
Inner Diameter 4.88mm
Spacer Type Round
RoHS Compliant Yes

Alternative Descriptions

Spacer, Round, Nylon, 6.35Mm | Newark Electronics
| Heilind Electronics
Round Spacer,3/8 Rd X 1/4 X .192 ID | RAF 1186-10-N | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1186-10-N?

Additional datasheets, footprints and schematics for 1186-10-N are listed on our Part Details page. You can also find images and similar parts to 1186-10-N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1186-10-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1186-10-N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1186-10-N fall under?

The 1186-10-N is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to 1186-10-N when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1186-10-N you can contact the distributor directly for product support, shipping queries etc.

Is the 1186-10-N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1186-10-N have stock available?

Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1186-10-N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1186-10-N often in real-time on the comparison pages.

What if I can't find stock of 1186-10-N?

You can fill out our help required form which you can use to request a quote for 1186-10-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay