Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.64
|
330
in stock
|
Buy Now |
Spacer Material | Nylon (Polyamide) |
---|---|
Overall Length | 5.56mm |
Outer Diameter | 9.53mm |
Inner Diameter | 5.54mm |
Spacer Type | Round |
RoHS Compliant | Yes |
Spacer, Round, Nylon, 5.56Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1185T-12-N?
Additional datasheets, footprints and schematics for 1185T-12-N are listed on our Part Details page. You can also find images and similar parts to 1185T-12-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1185T-12-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1185T-12-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1185T-12-N fall under?
The 1185T-12-N is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1185T-12-N when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1185T-12-N you can contact the distributor directly for product support, shipping queries etc.
Is the 1185T-12-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1185T-12-N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1185T-12-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1185T-12-N often in real-time on the comparison pages.
What if I can't find stock of 1185T-12-N?
You can fill out our help required form which you can use to request a quote for 1185T-12-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.