Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 118577N006 |
No distributors results available
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .275in, 7mm |
Recovered Inside Diameter (Max) | .3in, 7.6mm |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Where can I find additional details, specifications and documents for a 118577N006?
Additional datasheets, footprints and schematics for 118577N006 are listed on our Part Details page. You can also find images and similar parts to 118577N006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 118577N006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 118577N006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 118577N006 fall under?
The 118577N006 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 118577N006 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 118577N006 you can contact the distributor directly for product support, shipping queries etc.
Is the 118577N006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 118577N006 have stock available?
There is no stock from authorised distributors for 118577N006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 118577N006 often in real-time on the comparison pages.
What if I can't find stock of 118577N006?
You can fill out our help required form which you can use to request a quote for 118577N006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.