Status: | Unknown |
---|---|
Series: | 1182 Series |
RoHS: | Compliant |
Power Rating | 1kVA |
---|---|
Secondary Voltages | 2 x 30V, 60V |
Secondary Current Nom | 33.3A |
Transformer Mounting | Panel |
Product Range | 1182 Series |
RoHS Compliant | Yes |
Transformer, Toroid, 60V, 1Kva | Newark Electronics |
Transformer, Toroidal Power, 117/234Vi, 1000VA, 60VCT at 16.7A, 30V at 33.3A | Hammond Manufacturing 1182U30 | RS Americas |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 1182U30?
Additional datasheets, footprints and schematics for 1182U30 are listed on our Part Details page. You can also find images and similar parts to 1182U30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1182U30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1182U30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1182U30 fall under?
The 1182U30 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1182U30 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1182U30 you can contact the distributor directly for product support, shipping queries etc.
Is the 1182U30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1182U30 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 1182U30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1182U30 often in real-time on the comparison pages.
What if I can't find stock of 1182U30?
You can fill out our help required form which you can use to request a quote for 1182U30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.