1182T30P Transformers by Hammond Manufacturing

TRANSFORMER, TOROID, 60V, 750VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$141.51

Distributor Stock
Logo for Newark
Newark
from US$141.51
34
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$150.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

POWER RATING 750VA
SECONDARY VOLTAGES 2 X 30V. W/ P ON THE END FOR POT.

Alternative Descriptions

Toroid, 750Va, 50/60Hz, 30/30V Rohs Compliant: Yes |Hammond 1182T30P | Newark Electronics
Transformer, toroid power, potted, 117/234Vi, 750VA, 600V@125A, 30V@25A | Hammond Manufacturing 1182T30P | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1182T30P?

Additional datasheets, footprints and schematics for 1182T30P are listed on our Part Details page. You can also find images and similar parts to 1182T30P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1182T30P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1182T30P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1182T30P fall under?

The 1182T30P is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to 1182T30P when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1182T30P you can contact the distributor directly for product support, shipping queries etc.

Is the 1182T30P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1182T30P have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 1182T30P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1182T30P often in real-time on the comparison pages.

What if I can't find stock of 1182T30P?

You can fill out our help required form which you can use to request a quote for 1182T30P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay