1182N9 Toroidal Power Transformers by Hammond Manufacturing

TRANSFORMER, TOROID, 18V, 80VA

Status: Unknown
Series: 1182 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.56

Distributor Stock
Logo for Newark
Newark
from US$55.56
1
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$60.46
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$72.71
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 80VA
Secondary Voltages 2 x 9V, 18V
Secondary Current Nom 8.88A
Transformer Mounting Panel
Product Range 1182 Series
RoHS Compliant Yes

Alternative Descriptions

Transformer, Toroid, 18V, 80Va | Newark Electronics
Transformer, Toroidal Power, 117/234Vi, 80VA, 18VCT at 4.44A, 9V at 8.88A | Hammond Manufacturing 1182N9 | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1182N9?

Additional datasheets, footprints and schematics for 1182N9 are listed on our Part Details page. You can also find images and similar parts to 1182N9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1182N9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1182N9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1182N9 fall under?

The 1182N9 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 1182N9 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1182N9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1182N9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1182N9 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 1182N9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1182N9 often in real-time on the comparison pages.

What if I can't find stock of 1182N9?

You can fill out our help required form which you can use to request a quote for 1182N9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay