Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
360
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
23,494
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
19,694
in stock
|
Buy Now | |
Farnell
from US$0.57
|
15,800
in stock
|
Buy Now | |
element14
from US$0.55
|
6,835
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
3,800
in stock
|
Buy Now | |
TE Store
from US$0.93
|
1,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
359
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Cavities | 10 |
Number of Positions | 10 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Width | .49in, 12.45mm |
Height | 11.3mm, .444in |
Length | 15.1mm, .594in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Polyester GF |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
Series Number | 1000 |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .129in, 3.3mm |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings 1200D RCPT 10P X BLK | Rapid Electronics |
CONN HOUSING, RCPT, 10POS, 2.5MM | Farnell |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
TE Connectivity - AMP Con DYNAMIC 1200D REC HSG 10P X BLK | Distrelec |
DYNAMIC 1200D REC HSG 10P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 10 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1827864-5 | Internal Number: 1-1827864-5 | .098" | TE Connectivity | TE Store |
Housing 10w,receptacle,2.5mm,X-key,1200D | RS |
Connector Housing, Rcpt, 10Pos | Newark Electronics |
DYNAMIC 1200D REC HSG 10P X BL | TTI Europe |
Conn Housing RCP 10 POS 2.5mm ST Bag | Avnet America |
Dynamic 1000,2.5mm Pitch 10-Way 2 Row Female Straight PCB Housing | TE Connectivity 1-1827864-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1827864-5?
Additional datasheets, footprints and schematics for 1-1827864-5 are listed on our Part Details page. You can also find images and similar parts to 1-1827864-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827864-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827864-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827864-5 fall under?
The 1-1827864-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827864-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827864-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827864-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827864-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Distrelec have stock available or on a lead time for 1-1827864-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827864-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1827864-5?
You can fill out our help required form which you can use to request a quote for 1-1827864-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.