Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
23,149
in stock
|
Buy Now | |
TE Store
from US$0.47
|
38,773
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
14,642
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
12,756
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,104
in stock
|
Buy Now | |
element14
from US$0.26
|
7,104
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,104
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
6,060
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
4,683
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
2,561
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
768
in stock
|
Buy Now | |
Conrad
from US$0.58
|
380
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Preloaded | No |
Number of Cavities | 4 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Length | 7.6mm, .299in |
Height | .444in, 11.3mm |
Width | .49in, 12.45mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Plug Housing & Header |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 400 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Type | Housing |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Style | Receptacle |
Series Number | 1000 |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D REC HSG 4P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 4 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1827864-2 | Internal Number: 1-1827864-2 | .098" | TE Connectivity | TE Store |
Housing 4 way 2 row Rec 2.5mm X key D-1 | RS |
Housing, Receptacle, D-1200D, 4Way | Newark Electronics |
HOUSING, RECEPTACLE, D-1200D, 4WAY | element14 |
DYNAMIC 1200D REC HSG 4P X BL | TTI Europe |
TE Connectivity - AMP Connector DYNAMIC 1200D REC HSG 4P X BLK | Distrelec |
Content: 1 pc(s) | Conrad |
Dymnamic 1000,Receptacle, Socket,2.5mm Pitch,4 Pos,2-Row, X-Key, D-1200D | TE Connectivity 1-1827864-2 | RS Americas |
Conn Housing RCP 4 POS 2.5mm ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1827864-2?
Additional datasheets, footprints and schematics for 1-1827864-2 are listed on our Part Details page. You can also find images and similar parts to 1-1827864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827864-2 fall under?
The 1-1827864-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827864-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827864-2 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for 1-1827864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827864-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1827864-2?
You can fill out our help required form which you can use to request a quote for 1-1827864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.