Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
7,177
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
7,024
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
1,449
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
1,267
in stock
|
Buy Now | |
element14
from US$1.36
|
1,267
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
434
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
153
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
TE Store
from US$1.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 28 |
Preloaded | No |
Number of Cavities | 28 |
Contact Layout | Matrix |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 30.6mm, 1.204in |
Width | .49in, 12.45mm |
Height | .444in, 11.3mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | No |
CSA Certified | Yes |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP Con DYNAMIC 1100D REC HSG X 28P BLACK | Distrelec |
Rcpt Connector Housing, Gf Polyester | Newark Electronics |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
Housing 28 way Rec 2mm Black D-1 | RS |
Conn Housing RCP 28 POS 2mm ST Bag | Avnet America |
Dynamic 1000,2mm Pitch 28-Way 2 Row Female Straight PCB Housing | TE Connectivity 1-1827863-4 | RS Americas |
Special Order: DYNAMIC 1100D REC HSG X 28P BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 28 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 28 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1827863-4 | Internal Number: 1-1827863-4 | .079" | TE Connectivity | TE Store |
DYNAMIC 1100D REC HSG X 28P BL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1827863-4?
Additional datasheets, footprints and schematics for 1-1827863-4 are listed on our Part Details page. You can also find images and similar parts to 1-1827863-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827863-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827863-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827863-4 fall under?
The 1-1827863-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827863-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827863-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827863-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827863-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-1827863-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827863-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1827863-4?
You can fill out our help required form which you can use to request a quote for 1-1827863-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.