Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
No stock
|
Buy Now | |
TE Store
from US$1.56
|
19,381
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
2,319
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
2,307
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
2,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
251
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Cavities | 20 |
Preloaded | No |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Length | .889in, 22.6mm |
Width | .49in, 12.45mm |
Height | 11.3mm, .444in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Halogen Free | Yes |
For Use With | Header |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 150 |
Connector Style | Receptacle |
Connector Type | Housing |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1100D REC HSG 20P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 20 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1827862-0 | Internal Number: 1-1827862-0 | .079" | TE Connectivity | TE Store |
D-1100 Series 2 mm Pitch 20-Position Wire-to-Board Receptacle Housing Connector | Future Electronics |
Headers&Wire Housings 1100D RCPT 20P X BLK | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC 1100D REC HSG 20P X BLACK | Distrelec |
Connector Housing, Rcpt, 20Pos | Newark Electronics |
Housing,20w,receptacle,2mm,X-key,1100D | RS |
Conn Housing RCP 20 POS ST Bag | Avnet America |
Dymnamic 1000,Receptacle, Socket,2mm Pitch,20 Pos,2-Row, X-Key, D-1100D | TE Connectivity 1-1827862-0 | RS Americas |
CONNECTOR HOUSING, RCPT, 20POS | element14 |
DYNAMIC 1100D REC HSG 20P XBLK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1827862-0?
Additional datasheets, footprints and schematics for 1-1827862-0 are listed on our Part Details page. You can also find images and similar parts to 1-1827862-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827862-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827862-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827862-0 fall under?
The 1-1827862-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827862-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827862-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827862-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827862-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1827862-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827862-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1827862-0?
You can fill out our help required form which you can use to request a quote for 1-1827862-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.