Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MHS233K04 |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.87
|
667
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
667
in stock
|
Buy Now | |
Rapid Electronics
from US$4.06
|
667
in stock
|
Buy Now | |
Farnell
from US$7.81
|
540
in stock
|
Buy Now | |
RS Americas
from US$8.50
|
-
|
Buy Now | |
Sager
from US$4.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .079in |
Actuator Material | Thermoplastic |
Number of Positions | 3 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Terminals Connected | 1-2, 5-6 |
Operating Function | On On On |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Width | .2441in, 6.2mm |
Length | .5906in, 15mm |
Actuator Length | 4.5mm, .18in |
PCB Tail Length | 3.51mm, .138in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Packaging Method | Tray |
Actuator Style | Lever |
Threaded Case | Without |
Switch Type | Slide |
Switch Style | Low Profile |
Grade | Instrumentation |
Product Type | Switch |
Terminal Configuration | Standard |
Termination Type | PC |
Mhs233K04=Dp3T Sl Sw Vert Ag |Amp Te Connectivity 1-1825289-0 | Newark Electronics |
Slide Switches 3POS VERT MHS SLIDE SWITCH | Rapid Electronics |
TE Connectivity MHS233K04 DP3T SL SW VERT AG Slide Switc | Distrelec |
SLIDE SWITCH, DP3T, 0.3A, 125VAC, TH | Farnell |
Switch, Mhs233K04=Dp3T Sl Sw Vert Ag | TE Connectivity 1-1825289-0 | RS Americas |
Switch Slide ON ON ON DP3T Top Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1825289-0?
Additional datasheets, footprints and schematics for 1-1825289-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825289-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825289-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825289-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825289-0 fall under?
The 1-1825289-0 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825289-0 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825289-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825289-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825289-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1-1825289-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825289-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825289-0?
You can fill out our help required form which you can use to request a quote for 1-1825289-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.