Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Shunt Type | DIP |
Contact Base Material | Copper Alloy |
Auto-Insertable | No |
Contact Mating Area Plating Material | Tin |
Solder Tail Contact Plating | Tin |
Length | 20.32mm, .8in |
Height | 2mm, .079in |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Switch Type | DIP |
Product Type | Shunt |
Switch, DIP Shunt, 8 Pos-Smt-T&R Pkg | TE Connectivity 1-1825189-7 | RS Americas |
DIP Switch Shunt Type 8 Position Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-1825189-7?
Additional datasheets, footprints and schematics for 1-1825189-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825189-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825189-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825189-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825189-7 fall under?
The 1-1825189-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825189-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825189-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825189-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825189-7 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-1825189-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825189-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825189-7?
You can fill out our help required form which you can use to request a quote for 1-1825189-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.