Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A203TZQ04 |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.39
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.13
|
199
in stock
|
Buy Now | |
TE Store
from US$10.02
|
66
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.13
|
66
in stock
|
Buy Now | |
element14
from US$5.80
|
43
in stock
|
Buy Now | |
Farnell
from US$5.97
|
43
in stock
|
Buy Now | |
Avnet America
from US$4.05
|
-
|
Buy Now | |
Sager
from US$3.91
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 15/32-32 UNS-2A |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 17.45mm, .687in |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Product Type | Switch |
Toggle Style | Large with Bushing |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Termination Type | Wire Lugs |
A203TZQ04 | Heilind Electronics |
A203TZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 15/32-32 UNS-2A Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 15/32-32 UNS-2A Copper Silver | Toggle Switch | Part Number: 1-1825139-2 | Internal Number: 1-1825139-2 | Alias Number: A203TZQ04 | TE Connectivity | TE Store |
Switch,toggle,2P,on off on,panel mnt,5A | RS |
AMP1-1825139-2 | Avnet America |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 1-1825139-2?
Additional datasheets, footprints and schematics for 1-1825139-2 are listed on our Part Details page. You can also find images and similar parts to 1-1825139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825139-2 fall under?
The 1-1825139-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825139-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825139-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 1-1825139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825139-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1825139-2?
You can fill out our help required form which you can use to request a quote for 1-1825139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.