Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103SYCQ04 |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
1
in stock
|
Buy Now | |
TE Store
from US$5.99
|
866
in stock
|
Buy Now | |
Rapid Electronics
from US$3.56
|
712
in stock
|
Buy Now | |
Distrelec
from US$4.22
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Product Type | Switch |
Toggle Style | Baton Long |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Termination Type | Printed Circuit |
A103SYCQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1-1825137-6 | Internal Number: 1-1825137-6 | Alias Number: A103SYCQ04 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity Toggle Switch ON-OFF-ON 5 A 1CO | Distrelec |
Switch,toggle,1P,on off on,PCB mount,5A | RS |
Toggle Switch, Spdt, On-Off-On, Panel, 5 A, 120 V Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825137-6. | Newark Electronics |
Switch Toggle ON-OFF-ON SPDT Long Baton Toggle PC Pin 120VAC 28VDC Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1825137-6?
Additional datasheets, footprints and schematics for 1-1825137-6 are listed on our Part Details page. You can also find images and similar parts to 1-1825137-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825137-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825137-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825137-6 fall under?
The 1-1825137-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825137-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825137-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825137-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825137-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-1825137-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825137-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1825137-6?
You can fill out our help required form which you can use to request a quote for 1-1825137-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.