Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103SDCQ04 |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.89
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$4.55
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
225
in stock
|
Buy Now | |
Farnell
from US$5.56
|
180
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$4.96
|
-
|
Buy Now | |
TE Store
from US$6.59
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Bushing Style | Threaded |
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Toggle Length | 12.19mm, .48in |
Bushing Length | .28in |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Sealed | Yes |
Product Type | Switch |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Printed Circuit |
Toggle Switches Spdt 5A Pc On-Off-On Toggle |Amp Te Connectivity 1-1825137-1 | Newark Electronics |
Toggle Switches SPDT 5A PC ON-OFF-ON TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-off-on Latched 5A | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON OFF ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk | Avnet America |
Switch, A103Sdcq04 | TE Connectivity 1-1825137-1 | RS Americas |
Special Order: A103SDCQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1-1825137-1 | Internal Number: 1-1825137-1 | Alias Number: A103SDCQ04 | TE Connectivity | TE Store |
Toggle Switches A103SDCQ04 | Sager |
Where can I find additional details, specifications and documents for a 1-1825137-1?
Additional datasheets, footprints and schematics for 1-1825137-1 are listed on our Part Details page. You can also find images and similar parts to 1-1825137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825137-1 fall under?
The 1-1825137-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825137-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825137-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825137-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1825137-1?
You can fill out our help required form which you can use to request a quote for 1-1825137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.