Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF04SA04 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
TE Store
from US$1.27
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 4 |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | 12.14mm, .478in |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 35 |
Packaging Method | Tape & Reel |
Actuator Style | Flush, Slide |
Switch Type | DIP |
Sealed | No |
Product Type | Switch |
Termination Style | Inside L |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Flush 4Pos Smd |Amp Te Connectivity 1-1825059-4 | Newark Electronics |
Switch DIP OFF ON SPST 4 Recessed Slide 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Switch, Adf04Sa04=Dip Switch, t, Flush, Smt-Jl | TE Connectivity 1-1825059-4 | RS Americas |
TE Connectivity ADF04SA04 DIP SWT FLUSH SMT-JL Slide Dip | Distrelec |
Special Order: ADF04SA04=DIP SWT,FLUSH,SMT-JL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825059-4 | Internal Number: 1-1825059-4 | Alias Number: ADF04SA04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST FLUSH 4POS SMD | Sager |
Where can I find additional details, specifications and documents for a 1-1825059-4?
Additional datasheets, footprints and schematics for 1-1825059-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825059-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825059-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825059-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825059-4 fall under?
The 1-1825059-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825059-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825059-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825059-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825059-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 1-1825059-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825059-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825059-4?
You can fill out our help required form which you can use to request a quote for 1-1825059-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.