Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF03ST04 |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.56
|
397
in stock
|
Buy Now | |
TE Store
from US$1.83
|
13,465
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
466
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
397
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
69
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Sager
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 3 |
Number of Positions | 3 |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Length | 9.6mm, .378in |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 45 |
Sealed | Yes |
Actuator Style | Flush, Slide |
Switch Type | DIP |
Product Type | Switch |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
ADF03ST04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 3 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825059-1 | Internal Number: 1-1825059-1 | Alias Number: ADF03ST04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches ADF03ST04=DIP SWT | Rapid Electronics |
Dip Switches/Sip Switches Adf03St04=Dip Swt |Amp Te Connectivity 1-1825059-1 | Newark Electronics |
TE Connectivity ADF03ST04 DIP SWT FLUSH SMT-GW DIP Switc | Distrelec |
Switch DIP OFF ON SPST 3 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Switch, Adf03St04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 1-1825059-1 | RS Americas |
DIP Switches / SIP Switches SWITCH DIP FLUSH 3POS SMD | Sager |
Where can I find additional details, specifications and documents for a 1-1825059-1?
Additional datasheets, footprints and schematics for 1-1825059-1 are listed on our Part Details page. You can also find images and similar parts to 1-1825059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825059-1 fall under?
The 1-1825059-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825059-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825059-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1825059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825059-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1825059-1?
You can fill out our help required form which you can use to request a quote for 1-1825059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.