Status: | Unknown |
---|---|
Series: | ADE Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
41,640
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADE Series |
Switch Type | DIP |
SVHC | No SVHC (27-Jun-2018) |
TE Connectivity ADE07S04 DIP SWTCH EXT SMT-GW DIP Switch | Distrelec |
Dip Switch, 7Circuit, Spst, 24V, 0.25A | Newark Electronics |
ADE07S04=DIP SWTCH | Future Electronics |
Switch DIP OFF ON SPST 7 Raised Slide 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Switch, Ade07S04=Dip Switch, tch, Ext, Smt-Gw | TE Connectivity 1-1825058-6 | RS Americas |
DIP Switches / SIP Switches ADE07S04=DIP SWTCH EXT,SMT-GW | Sager |
Where can I find additional details, specifications and documents for a 1-1825058-6 .?
Additional datasheets, footprints and schematics for 1-1825058-6 . are listed on our Part Details page. You can also find images and similar parts to 1-1825058-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825058-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825058-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825058-6 . fall under?
The 1-1825058-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1825058-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825058-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825058-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825058-6 . have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1825058-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825058-6 . often in real-time on the comparison pages.
What if I can't find stock of 1-1825058-6 .?
You can fill out our help required form which you can use to request a quote for 1-1825058-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.