Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE1204 |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.13
|
4,012
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
4,012
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
4,012
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
4,012
in stock
|
Buy Now | |
Farnell
from US$4.41
|
3,220
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
Boersig
from US$2.07
|
-
|
Buy Now | |
Sager
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 12 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 12 |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Mating Area Plating Material | Gold Flash |
Height | .138in, 3.5mm |
Length | 32.51mm, 1.28in |
Voltage Rating | 5VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Packaging Quantity | 14 |
Actuator Style | Extended, Slide |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Ext Act 12Pos |Amp Te Connectivity 1-1825057-0 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST EXT ACT 12POS | Rapid Electronics |
TE Connectivity ADE1204 DIP SWITCH EXT THRU/HL Slide Dip | Distrelec |
DIP SW, SPST, 0.1A, 24V, TH | Farnell |
Switch DIP OFF ON SPST 12 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Ade1204=Dip Switch, itch, Ext, Thru/Hl | TE Connectivity 1-1825057-0 | RS Americas |
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 12POS | Sager |
Where can I find additional details, specifications and documents for a 1-1825057-0?
Additional datasheets, footprints and schematics for 1-1825057-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825057-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825057-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825057-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825057-0 fall under?
The 1-1825057-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825057-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825057-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825057-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825057-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825057-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825057-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825057-0?
You can fill out our help required form which you can use to request a quote for 1-1825057-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.