Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE42L04 |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.36
|
No stock
|
Buy Now | |
TE Store
from US$11.72
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
1,504
in stock
|
Buy Now | |
element14
from US$7.96
|
1,504
in stock
|
Buy Now | |
Farnell
from US$6.51
|
1,504
in stock
|
Buy Now | |
Distrelec
from US$6.96
|
580
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.25
|
361
in stock
|
Buy Now | |
Future Electronics
from US$4.79
|
-
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
RS Americas
from US$5.75
|
-
|
Buy Now | |
Boersig
from US$5.77
|
-
|
Buy Now | |
Sager
from US$4.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2.79mm, .11in |
Number of Positions | 4 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Width | 7.37mm, .2902in |
Actuator Length | .1098in, 2.79mm |
Length | .7in, 17.78mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Terminal Configuration | Standard |
Switch Style | Auto-Insertable |
Product Type | Switch |
Grade | Telecom |
Threaded Case | Without |
Actuator Style | Extended, Top |
Switch Type | Slide |
Termination Type | SMT, Gull Wing |
ASE42L04=4PDT AUTOSLIDE Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 4 Four Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1-1825010-8 | Internal Number: 1-1825010-8 | Alias Number: ASE42L04 | TE Connectivity | TE Store |
Slide Switch, 4Pdt, 0.3A, 115Vac, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825010-8 | Newark Electronics |
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, SMD | element14 |
TE Connectivity Slide Switches 4PDT AUTO-INSERTABLE SLID | Distrelec |
Switch: slide | Transfer Multisort Elektronik |
Slide switch,SMT,DPDT,4 pos,vertical mnt | RS |
Switch Slide 4PDT Top Slide 0.3A 115VDC Gull Wing SMD Tube | Avnet America |
Switch, Ase42L04=4Pdt Autoslide | TE Connectivity 1-1825010-8 | RS Americas |
5P, RAST 5 Tab Header, THV | Boersig |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825010-8?
Additional datasheets, footprints and schematics for 1-1825010-8 are listed on our Part Details page. You can also find images and similar parts to 1-1825010-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825010-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825010-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825010-8 fall under?
The 1-1825010-8 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825010-8 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825010-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825010-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825010-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1-1825010-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825010-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1825010-8?
You can fill out our help required form which you can use to request a quote for 1-1825010-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.