Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE4204 |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.11
|
22
in stock
|
Buy Now | |
TE Store
from US$11.15
|
1,675
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.07
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$5.09
|
-
|
Buy Now | |
Boersig
from US$5.04
|
-
|
Buy Now | |
TTI Europe
from US$4.54
|
-
|
Buy Now | |
Sager
from US$4.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Nylon |
---|---|
Actuator Travel | .11in, 2.79mm |
Actuator Color | Natural |
Number of Positions | 4 |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Actuator Length | .1098in, 2.79mm |
Length | .7in, 17.78mm |
PCB Tail Length | 4.06mm, .16in |
Width | .2902in, 7.37mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Threaded Case | Without |
Switch Style | Auto-Insertable |
Switch Type | Slide |
Actuator Style | Extended, Top |
Grade | Telecom |
Product Type | Switch |
Terminal Configuration | Standard |
Termination Type | PC |
ASE4204=4PDT AUTOSLIDE Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 4 Four Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1-1825010-3 | Internal Number: 1-1825010-3 | Alias Number: ASE4204 | TE Connectivity | TE Store |
Switch: slide | Transfer Multisort Elektronik |
TE Connectivity - AMP S Switch 4PDT On-On Latched 0.3A 115VDC | Distrelec |
Slide Switches 4Pdt 4Pos Ext Top T/H Slide Switch |Amp Te Connectivity 1-1825010-3 | Newark Electronics |
Switch Slide 4PDT Extended Top Slide 0.3A 115VDC PC Pins Thru-Hole Tube | Avnet America |
Switch, Ase4204=4Pdt Autoslide | TE Connectivity 1-1825010-3 | RS Americas |
SLIDE SW 4PDT 0.3A 28VDC | TTI Europe |
Slide Switches 4PDT 4POS EXT TOP T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825010-3?
Additional datasheets, footprints and schematics for 1-1825010-3 are listed on our Part Details page. You can also find images and similar parts to 1-1825010-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825010-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825010-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825010-3 fall under?
The 1-1825010-3 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825010-3 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825010-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825010-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825010-3 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1825010-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825010-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1825010-3?
You can fill out our help required form which you can use to request a quote for 1-1825010-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.