Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRW10RA04 |
Prices starting from US$4.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.92
|
1,432
in stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
1,432
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
1,432
in stock
|
Buy Now | |
Chip One Stop
from US$5.42
|
1,432
in stock
|
Buy Now | |
Farnell
from US$13.12
|
1,150
in stock
|
Buy Now | |
Avnet America
from US$4.98
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Switches | 10 |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold Flash over Nickel |
Voltage Rating | 20VAC, 20VDC |
Housing Material | Thermoplastic |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Removable Tape Seal | Without |
Switch Type | Rotary DIP |
Illuminated | No |
Product Type | Switch |
Switch Style | Rotary |
Sealed | No |
Code Type | BCD |
Actuator Style | Wheel |
Termination Style | Printed Circuit Board |
Oil-Tight | No |
Drw10Rae04=Rot Dip,r/A |Amp Te Connectivity 1-1825008-4 | Newark Electronics |
Coded Rotary SW SWITCH DIP WHEEL 10POS THRU HOLE | Rapid Electronics |
TE Connectivity DRW10RAE04 ROT DIP R/A Rotary Coded Swit | Distrelec |
ROTARY CODED SW, BCD, 10POS, 20VDC | Farnell |
Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Coded Rotary Switches SWITCH DIP WHEEL 10POS THRU HOLE | Sager |
Where can I find additional details, specifications and documents for a 1-1825008-4?
Additional datasheets, footprints and schematics for 1-1825008-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825008-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825008-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825008-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825008-4 fall under?
The 1-1825008-4 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825008-4 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825008-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825008-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825008-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825008-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825008-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825008-4?
You can fill out our help required form which you can use to request a quote for 1-1825008-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.