Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS1004 |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.03
|
4,682
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
4,682
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
4,682
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
4,682
in stock
|
Buy Now | |
Farnell
from US$5.02
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$4.08
|
-
|
Buy Now | |
TE Store
from US$5.26
|
-
|
Buy Now | |
Sager
from US$1.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Number of Switches | 10 |
Contact Current Rating | .1A |
Contact Mating Area Plating Thickness | 10µin |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Length | 25.25mm, .994in |
Height | 2.7mm, .106in |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 15 |
Packaging Method | Tube |
Product Type | Switch |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Slide |
Termination Post Length | .169in, 4.3mm |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Gds1004=Dip Sw |Amp Te Connectivity 1-1825006-7 | Newark Electronics |
DIP Switches/SIP Switches DIP SW SLIDE T/H | Rapid Electronics |
TE Connectivity GDS1004 DIP SW SLIDE THRU/HL DIP Switche | Distrelec |
DIP SW, SPST, 0.025A, 24V, TH | Farnell |
Dip Switch SPST 10 Position Through Hole Standard Actuator | Future Electronics |
Switch DIP OFF ON SPST 10 Flush Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole T/R | Avnet America |
Switch, Gds1004=Dip Switch, ,Slide, Thru/Hl | TE Connectivity 1-1825006-7 | RS Americas |
Special Order: GDS1004=DIP SW,SLIDE,THRU/HL Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 10 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825006-7 | Internal Number: 1-1825006-7 | Alias Number: GDS1004 | TE Connectivity | TE Store |
DIP Switches / SIP Switches DIP SW,SLIDE,T/H | Sager |
Where can I find additional details, specifications and documents for a 1-1825006-7?
Additional datasheets, footprints and schematics for 1-1825006-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825006-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825006-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825006-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825006-7 fall under?
The 1-1825006-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825006-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825006-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825006-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825006-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825006-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825006-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825006-7?
You can fill out our help required form which you can use to request a quote for 1-1825006-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.