Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS08STR04 |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.65
|
16,030
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
16,030
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
16,030
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
16,030
in stock
|
Buy Now | |
Farnell
from US$3.36
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$3.07
|
-
|
Buy Now | |
Sager
from US$2.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 10µin |
Length | .794in, 20.17mm |
Height | .106in, 2.7mm |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Low Profile | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide |
Termination Style | Outside L |
Termination Post Length | 4.3mm, .169in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Spst Slide 8Pos Smd Switch Dip Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825006-6 | Newark Electronics |
DIP SW/SIP SW SPST SLIDE 8POS SMD SWITCH DIP | Rapid Electronics |
TE Connectivity - AMP DIP Switch Slide 2.54mm Pitch LForm Lead | Distrelec |
DIP SW, SPST, 0.025A, 24V, SMD | Farnell |
Switch DIP OFF ON SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Gds08Str04=Dip Switch, ,Slide, Smt, Tr | TE Connectivity 1-1825006-6 | RS Americas |
DIP Switches / SIP Switches SPST SLIDE 8POS SMD SWITCH DIP | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1825006-6?
Additional datasheets, footprints and schematics for 1-1825006-6 are listed on our Part Details page. You can also find images and similar parts to 1-1825006-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825006-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825006-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825006-6 fall under?
The 1-1825006-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825006-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825006-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825006-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825006-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825006-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825006-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1825006-6?
You can fill out our help required form which you can use to request a quote for 1-1825006-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.