Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF10T04 |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
TE Store
from US$2.78
|
-
|
Buy Now | |
Sager
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Height | 4mm, .138in |
Length | 1.078in, 27.4mm |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 15 |
Packaging Method | Tube |
Actuator Style | Flush, Slide |
Switch Type | DIP |
Sealed | Yes |
Product Type | Switch |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Adf10T04=Dip Swt |Amp Te Connectivity 1-1825002-8 | Newark Electronics |
DIP Switches/SIP Switches FLUSH THRU/HL DIP | Rapid Electronics |
TE Connectivity ADF10T04 DIP SWT FLUSH THRU/HL DIP Switc | Distrelec |
Switch DIP OFF ON SPST 10 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Adf10T04=Dip Switch, t, Flush, Thru/Hl | TE Connectivity 1-1825002-8 | RS Americas |
Special Order: ADF10T04=DIP SWT,FLUSH,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 10 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825002-8 | Internal Number: 1-1825002-8 | Alias Number: ADF10T04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches FLUSH,THRU/HL DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825002-8?
Additional datasheets, footprints and schematics for 1-1825002-8 are listed on our Part Details page. You can also find images and similar parts to 1-1825002-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825002-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825002-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825002-8 fall under?
The 1-1825002-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825002-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825002-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825002-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825002-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1825002-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825002-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1825002-8?
You can fill out our help required form which you can use to request a quote for 1-1825002-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.