Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF08T04 |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
15,781
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
15,781
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
15,781
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
15,781
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
10,400
in stock
|
Buy Now | |
TE Store
from US$2.60
|
3,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
41
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
Sager
from US$0.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Height | 4mm, .138in |
Length | 22.3mm, .878in |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Spst 8P Flush Slide T/H Dip Switch |Amp Te Connectivity 1-1825002-4 | Newark Electronics |
DIP SW/SIP SW SPST 8P FLUSH SLIDE T/H DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 8 Switch SPST Latched | Distrelec |
DIP SW, 8CKT, SPST, 0.1A/24VDC, TH | Farnell |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
ADF08T04=DIP SWT,FLUSH,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825002-4 | Internal Number: 1-1825002-4 | Alias Number: ADF08T04 | TE Connectivity | TE Store |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
8 Way Through Hole DIP Switch SPST, Flush Slide Actuator | TE Connectivity 1-1825002-4 | RS Americas |
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1825002-4?
Additional datasheets, footprints and schematics for 1-1825002-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825002-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825002-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825002-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825002-4 fall under?
The 1-1825002-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825002-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825002-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825002-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825002-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825002-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825002-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825002-4?
You can fill out our help required form which you can use to request a quote for 1-1825002-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.