Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF06T04 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.89
|
9,707
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
9,707
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
9,707
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
9,707
in stock
|
Buy Now | |
Farnell
from US$1.94
|
7,800
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 6 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 6 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Length | 17.22mm, .678in |
Height | .138in, 4mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 25 |
Packaging Method | Tube |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Adf06T04=Dip Swt,flush,thru/Hl |Amp Te Connectivity 1-1825002-0 | Newark Electronics |
DIP SW/SIP SW SW DIP SPST FLUSH 6POS T/H | Rapid Electronics |
TE Connectivity ADF06T04 DIP SWT FLUSH THRU/HL Slide Dip | Distrelec |
DIP SW, SPST, 0.1A, 24V, TH | Farnell |
Switch DIP OFF ON SPST 6 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Adf06T04=Dip Switch, t, Flush, Thru/Hl | TE Connectivity 1-1825002-0 | RS Americas |
DIP Switches / SIP Switches SW DIP SPST FLUSH 6POS T/H | Sager |
Where can I find additional details, specifications and documents for a 1-1825002-0?
Additional datasheets, footprints and schematics for 1-1825002-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825002-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825002-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825002-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825002-0 fall under?
The 1-1825002-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825002-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825002-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825002-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825002-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825002-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825002-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825002-0?
You can fill out our help required form which you can use to request a quote for 1-1825002-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.