Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | RS Series |
Relay Mounting | DIN Rail |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
RoHS Compliant | Yes |
Relay, Spst-No, 250Vac, 6A | Newark Electronics |
Electromechanical Relay SPDT 8A 24VDC DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a 1181521001?
Additional datasheets, footprints and schematics for 1181521001 are listed on our Part Details page. You can also find images and similar parts to 1181521001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1181521001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1181521001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1181521001 fall under?
The 1181521001 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1181521001 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1181521001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1181521001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1181521001 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1181521001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1181521001 often in real-time on the comparison pages.
What if I can't find stock of 1181521001?
You can fill out our help required form which you can use to request a quote for 1181521001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.