Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
No stock
|
Buy Now | |
Distrelec
from US$1.43
|
2,685
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.31
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
Farnell
from US$1.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | .09in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Leg Style | Straight |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TE Connectivity - AMP SIP IC Skt 16 SSR Sn/Au FLH RoHS | Distrelec |
Socket: integrated circuits | Transfer Multisort Elektronik |
Socket,IC,SIP,2.54mm,Sn/Au,16P | RS |
Connector, Sip Socket, 16 Way, Pc Board | Newark Electronics |
SOCKET IC, SIL, 16WAY | element14 |
Conn SIP Socket SKT 16 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1814655-1?
Additional datasheets, footprints and schematics for 1-1814655-1 are listed on our Part Details page. You can also find images and similar parts to 1-1814655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1814655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1814655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1814655-1 fall under?
The 1-1814655-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > SIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1814655-1 when available in the SIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1814655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1814655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1814655-1 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 1-1814655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1814655-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1814655-1?
You can fill out our help required form which you can use to request a quote for 1-1814655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.