Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$93.67
|
2
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.52
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$85.98
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coin Cell Neg. Contact h20-30mm SMD | Schukat Electronic |
NEGATIVE BATTERY CONTACT | Rutronik |
CONTACT | Future Electronics |
Negative Contact,12mm to 16mm, Stainless Steel, SMT Mounting, Bulk, Gold Plate | Keystone Electronics 118 | RS Americas |
Contact | Carlton-Bates |
Battery Contacts CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Light Source | Incandescent |
---|---|
Body Material | Rubber |
RoHS Compliant | Yes |
Super Protex Ins Guard Was118Rchangedon4 |Molex/woodhead 118 | Newark Electronics |
Super-Safeway 100W Rubber Grip Handheld Incandescent Lamp Nylon Quick Open Guard | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 11-8?
Additional datasheets, footprints and schematics for 11-8 are listed on our Part Details page. You can also find images and similar parts to 11-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-8 fall under?
The 11-8 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 11-8 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 11-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-8 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Transfer Multisort Elektronik, Rutronik and Future Electronics have stock available or on a lead time for 11-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-8 often in real-time on the comparison pages.
What if I can't find stock of 11-8?
You can fill out our help required form which you can use to request a quote for 11-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.